EN
  • EN
  • DE

TDA7729TR

Part No TDA7729TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C
Voltage - Supply 4.5V ~ 13V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number TDA7729
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523570-TDA7729TR
Ultra Librarian 3D Model Ultra Librarian TDA7729TR CAD Model

Description

STMicroelectronics TDA7729TR Advanced Car Signal Processor

The TDA7729TR from STMicroelectronics is a state-of-the-art car signal processor designed to elevate the audio and acoustic experience within automotive environments. This advanced component is tailored to meet the rigorous demands of modern car audio systems, providing superior sound quality and a wealth of features that enhance the listening experience for drivers and passengers alike.

At the heart of the TDA7729TR is a powerful 24-bit digital signal processor (DSP) that offers exceptional sound processing capabilities. This DSP is capable of handling complex audio algorithms, ensuring that the audio output is crisp, clear, and free from unwanted noise or distortion. Whether it's music, navigation prompts, or hands-free calls, the TDA7729TR ensures that every sound is delivered with utmost clarity and precision.

The device features a built-in 3-band equalizer that allows for fine-tuning of the audio signal, ensuring that the bass, midrange, and treble frequencies are perfectly balanced for a harmonious listening experience. Additionally, the TDA7729TR supports various sound enhancement technologies, such as loudness control, which adjusts the sound level based on the ambient noise within the vehicle, maintaining a consistent audio experience regardless of driving conditions.

Connectivity is a key aspect of the TDA7729TR, offering flexible input options that include multiple analog inputs as well as I²C and SPI digital interfaces. This versatility allows the device to seamlessly integrate with other components within the car's audio system, including radios, CD players, and external amplifiers.

Safety features are also embedded in the TDA7729TR, such as a dedicated mute function that can be triggered by the vehicle's hands-free system during incoming calls, ensuring that the driver is not distracted by the audio system while on the road.

Manufactured by STMicroelectronics, a leader in semiconductor solutions, the TDA7729TR is built with reliability in mind. It comes in a compact LQFP64 package, making it an ideal choice for space-constrained automotive applications. With its robust design and advanced features, the TDA7729TR is set to become an essential component in the next generation of car audio systems.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1183 $63.5490
70+ $1.7383 $121.6810
105+ $1.6840 $176.8200
145+ $1.6297 $236.3065
185+ $1.5754 $291.4490
250+ $1.4126 $353.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess