EN
  • EN
  • DE

TDA7318

Part No TDA7318
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR STEREO DGTL 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 1.25dB
Case / Package 28-DIP
Win Source Part Number 215945-TDA7318
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7318 CAD Model

Description

The TDA7318 is a sophisticated digital audio processor from STMicroelectronics, designed to enhance the user experience in automotive and home stereo systems. This integrated circuit provides advanced control over audio signal processing, allowing for fine-tuning of sound quality to suit individual preferences or to compensate for the acoustics of different environments.

Key Features

  • Sound Control: The TDA7318 features independent treble and bass control, allowing users to adjust the tone of their audio to their liking. The processor also includes a loudness function that can be tailored to the listener's volume preferences.
  • Volume Adjustment: With its precise volume control, users can set the audio level to their desired intensity, ensuring a comfortable listening experience.
  • Input Flexibility: The device comes with four stereo inputs, providing ample connectivity for various audio sources. This makes it a versatile choice for complex audio systems that require multiple input options.
  • Speaker Control: The TDA7318 allows for independent control of the front and rear speaker outputs, enabling users to balance the sound within the listening space effectively.
  • Soft Mute & Standby: The soft mute feature ensures smooth transitions between audio levels, while the standby function helps conserve power when the audio system is not in use.

Applications

The TDA7318 is ideally suited for a range of audio applications, particularly in the automotive industry where tailored audio performance is highly valued. It is also applicable to home audio systems, where users seek a high degree of customization in their listening experience.

Technical Specifications

  • Supply Voltage Range: 8V to 9.5V
  • Adjustable Treble and Bass Controls
  • Loudness Function with Adjustable Level
  • 4 Stereo Inputs with Selectable Gain
  • Independent Front/Rear Volume Control
  • Soft Mute and Standby Mode
  • I<sup>2C Bus Controlled Interface

The TDA7318's combination of flexibility, control, and high-quality audio processing makes it a top choice for audio enthusiasts and professionals alike. Its integration of digital controls with analog sound provides the best of both worlds, ensuring that the audio output is both customizable and of the highest fidelity.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess