Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Power Line Networking System-On-Chip
Number of Circuits 1
Supply Voltage - Operating 8 V to 18 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (7x7)
Win Source Part Number 1102688-ST7580TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7580TR CAD Model

Description

ST7580TR Power Line Networking System-on-Chip by STMicroelectronics

The ST7580TR is a highly integrated System-on-Chip (SoC) from STMicroelectronics, designed for power line communication applications. This innovative product combines the robustness of power line communication with the flexibility of a fully programmable system, making it an ideal solution for a wide range of smart energy, home automation, and remote monitoring applications.

Key Features:

  • Integrated Power Line Transceiver: The ST7580TR features an on-board power line transceiver that supports FSK, PSK, and ASK modulations, providing a flexible and reliable communication channel over existing electrical wiring.
  • High-Performance Data Rates: With data rates of up to 28.8 kbps in FSK mode, this SoC facilitates efficient and swift data transfer, ensuring high-speed communication for real-time applications.
  • Low-Power Operation: It is designed for low-power operation, making it suitable for energy-sensitive applications. Its power-saving modes help extend the lifetime of battery-operated devices.
  • Enhanced Network Topologies: The device supports point-to-point, star, and mesh network topologies, providing flexibility in network design and enhancing communication reliability.
  • Robust Error Correction: The built-in error correction capabilities ensure reliable data transmission even in noisy electrical environments, which is essential for power line communication systems.

Applications:

  • Smart metering
  • Home and building automation
  • Remote control and monitoring systems
  • Renewable energy system management
  • Street lighting control

The ST7580TR is available in a compact QFN-48 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for developers looking to integrate power line communication capabilities into their products.

Overall, the ST7580TR from STMicroelectronics represents a blend of performance, integration, and efficiency, addressing the growing demand for reliable and secure communication in connected devices.

You May Also Be Interested in

Broadcom Limited
STRATAXGS LAYER 2 SWITCH (24FE
Lowest to $125.3097
ECAD model for BCM5651KPB
Cypress Semiconductor Corp
Lowest to $817.4841
ECAD model for BCM56440XB0IFSB
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085NV2.3
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Intersil
Lowest to $3.8097
ECAD model for HC55184ECM96R
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI
Others
Need more? Email Us
ECAD model for 1242AV4
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps
Lowest to $31.9196
ECAD model for BCM5789KFB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3637 $57.4548
8+ $13.4546 $107.6368
12+ $13.0000 $156.0000
17+ $12.0910 $205.5470
22+ $11.6364 $256.0008
27+ $11.1819 $301.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention