EN
  • EN
  • DE

40HF20

Part No 40HF20
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545906-40HF20
Ultra Librarian 3D Model Ultra Librarian 40HF20 CAD Model

Description

The 40HF20 is a rectifier diode designed for use in discrete semiconductor products.

  • Manufacturer: Solid State Inc.
  • Series: Standard
  • Package: Bulk
  • Standard Package: 10 pieces
  • Maximum DC Reverse Voltage: 200 V
  • Average Rectified Current: 40A
  • Voltage Forward @ Maximum Current: 1.3V
  • Current Reverse Leakage @ Maximum Voltage: 100µA
  • Mount Type: Stud Mount
  • Package / Case: DO-203AB, DO-5 case
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8541.10.0080

Manufactured by Solid State Inc., this diode is part of the standard series. It comes in a bulk package with a standard package of 10 pieces. The 40HF20 has a maximum DC reverse voltage of 200 V and an average rectified current of 40A. The voltage forward @ maximum current is 1.3V. The current reverse leakage @ maximum voltage is 100µA. The capacitance and operating temperature range are not specified. The 40HF20 has a stud mount type and is packaged in DO-203AB, DO-5 case. The ECCN for this product is EAR99. The MSL Level of the 40HF20 is 1, meaning it has an unlimited moisture sensitivity level. The REACH status of this product is vendor undefined. The HTSUS code for the 40HF20 is 8541.10.0080. The 40HF20 is an active product, meaning it is currently available for purchase.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess