EN
  • EN
  • DE

TDA7267T

Part No TDA7267T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W MONO FOR TV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-Mini DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 054085-TDA7267T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7267T CAD Model

Description

STMicroelectronics TDA7267T Mono Audio Amplifier

The TDA7267T from STMicroelectronics is a robust and compact mono audio amplifier designed for a wide range of applications. It's a part of ST's audio amplifier portfolio and is ideal for providing high-quality sound amplification in various devices such as televisions, radios, small speaker systems, and other audio equipment.

This amplifier is built using BiCMOS technology which allows for low distortion, low noise, and high efficiency, making it suitable for applications where power efficiency and sound quality are critical. The TDA7267T operates over a wide supply voltage range from 3V to 18V, making it versatile for use in both portable and stationary audio devices.

With its 2.5W output power (at 4 Ohms load and 5V power supply), the TDA7267T can drive a small speaker with sufficient loudness and clarity for most applications. Its high gain of 32dB allows for a strong amplification of the input signal without the need for additional pre-amplifiers. The device also includes a mute function, which can be activated through a dedicated pin, offering the convenience of remotely controlling the sound output without requiring a separate audio signal switch.

The TDA7267T comes in a 16-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into various circuit boards. The package is designed to optimize the thermal performance and ensure reliability even under high operating temperatures.

Furthermore, the TDA7267T features several protection mechanisms including short-circuit protection and thermal shutdown, which safeguard the device and the speakers from potential damage. These features make the TDA7267T a reliable choice for manufacturers looking for a durable and high-performing audio amplification solution.

Overall, the TDA7267T mono audio amplifier from STMicroelectronics offers an excellent balance of power, performance, and protection. Its ease of use, combined with the quality and support from STMicroelectronics, makes it an ideal choice for designers and hobbyists alike who are looking to create or enhance audio systems with a reliable audio amplifier.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess