Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Temperature
Interface I2C, SMBus
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TMP007
Base Product Number TMP007
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937070-TMP007EVM
Ultra Librarian 3D Model Ultra Librarian TMP007EVM CAD Model

Description

The TMP007EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the TMP007 infrared thermopile sensor. This advanced sensor is capable of measuring the temperature of an object without direct contact by sensing the infrared energy emitted. The TMP007EVM is an essential tool for engineers and designers who require accurate temperature measurements for their applications.

Key Features

  • Infrared Thermopile Sensor: Integrates a thermopile sensor that measures temperature without the need for physical contact.
  • High Accuracy: Offers high precision in temperature readings, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed for battery-powered applications, the TMP007 sensor provides excellent power efficiency.
  • Easy to Use: The EVM comes with user-friendly software, making it simple to interface with the sensor and analyze data.
  • Flexible Voltage Range: Supports a wide range of supply voltages, accommodating various system designs.

Applications

The TMP007EVM is versatile and can be used in a multitude of applications where non-contact temperature measurement is required. These applications include industrial controls, consumer electronics, environmental monitoring, and medical devices. Its precision and reliability make it particularly useful for system thermal management, human presence detection, and over-temperature protection systems.

Development Support

Texas Instruments provides comprehensive support for the TMP007EVM, including detailed documentation, reference designs, and software tools. The evaluation module interfaces seamlessly with Texas Instruments' microcontrollers and development platforms, allowing for rapid prototyping and integration into existing projects.

Package Contents

The TMP007EVM package includes the evaluation board for the TMP007 sensor, software for data logging and analysis, and documentation to get started. Users can quickly set up the board and begin experimenting with the sensor's capabilities, accelerating the development cycle and reducing time to market for their products.

You May Also Be Interested in

Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention