EN
  • EN
  • DE

TDA2822L-D08-T

Part No TDA2822L-D08-T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215863-TDA2822L-D08-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822L-D08-T CAD Model

Description

STMicroelectronics TDA2822L-D08-T Dual Power Amplifier

The TDA2822L-D08-T from STMicroelectronics is a monolithic integrated circuit designed to function as a dual audio power amplifier in a compact DIP-8 (Dual In-line Package) form factor. This versatile IC is particularly suitable for stereo and bridge amplifier applications in various electronic devices such as portable audio players, computers, and other audio equipment.

Key Features

  • Amplifier Type: The TDA2822L-D08-T is a dual low voltage power amplifier, capable of delivering quality audio amplification.
  • Operating Voltage Range: It operates on a wide supply voltage range from 1.8V to 15V, making it ideal for battery-operated devices as well as those connected to higher voltage sources.
  • Output Power: The device can deliver up to 1W of output power per channel into 8Ω loads with a 9V supply, providing sufficient volume for various applications.
  • Low Cross-Talk: The design ensures low cross-talk between channels, maintaining clear stereo separation and sound quality.
  • Minimal External Components: The TDA2822L-D08-T requires very few external components, which simplifies the design and reduces the overall bill of materials for the audio amplification section.

Applications

  • Portable audio devices like MP3 players and radios
  • Desktop and laptop computers
  • Small audio devices such as headphones and speakers
  • Educational and DIY audio projects

Advantages

The TDA2822L-D08-T is appreciated for its ease of use and implementation in various audio circuits. Its low harmonic distortion and noise contribute to its ability to produce high-quality audio output. The dual amplifier configuration allows for flexibility in design, enabling both stereo and bridge-tied load (BTL) configurations. Additionally, its low quiescent current helps to extend battery life in portable applications.

Overall, the TDA2822L-D08-T is a reliable and efficient solution for designers looking to incorporate a cost-effective audio amplification solution without compromising on sound quality.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
855+ $0.1171 $100.1205
1,330+ $0.1132 $150.5560
1,900+ $0.1053 $200.0700
2,470+ $0.1013 $250.2110
3,085+ $0.0973 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess