EN
  • EN
  • DE

M48Z129V-85PM1

Part No M48Z129V-85PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 1MBIT 85NS 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Access Time 85ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PMDIP Module
Win Source Part Number 207134-M48Z129V-85PM1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z129V-85PM1 CAD Model

Description

STMicroelectronics M48Z129V-85PM1

The M48Z129V-85PM1 is a 3.3V, 1 Mbit (128Kb x8) Timekeeper SRAM designed by STMicroelectronics. This non-volatile memory integrates a quartz crystal and a lithium battery, which ensures that data is preserved and the real-time clock (RTC) is maintained in the absence of an external power supply.

Key Features

  • Integrated Power-Fail Deselect (PFD) Circuitry: Automatically switches to the battery supply during power failures, safeguarding data integrity and maintaining the RTC operation.
  • Self-Contained Battery and Crystal: Encapsulated within the package, this design simplifies the system integration by reducing the need for external components.
  • Low Power Consumption: Optimized for battery-backed applications, the M48Z129V-85PM1 is designed to have a minimal impact on the battery life.
  • Real-Time Clock (RTC): Includes an RTC that provides timekeeping with seconds, minutes, hours, day, date, month, and year information. The RTC has leap year correction and is Y2K compliant.
  • Software Controlled Write Protection: Offers the ability to protect specific blocks of memory via software, preventing accidental data corruption.
  • High Data Retention: Data is guaranteed to be retained for a minimum of 10 years in the absence of power, making it ideal for long-term critical data storage.
  • Access Time: The access time of 85ns allows for quick read and write operations, which is suitable for high-performance computing needs.
  • Package: Supplied in a 28-pin, 600 mil SOIC package, the M48Z129V-85PM1 is designed for easy PCB layout and is compatible with standard IC sockets.

Applications

The M48Z129V-85PM1 is ideal for a wide range of applications that require reliable data storage and a precise time reference even when the main power supply is unavailable. Typical applications include:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems

With its robust feature set and integrated design, the M48Z129V-85PM1 from STMicroelectronics offers a comprehensive solution for systems that cannot afford to lose data or time accuracy due to power interruptions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3666 $58.9328
20+ $6.0441 $120.8820
30+ $5.8547 $175.6410
41+ $5.6664 $232.3224
53+ $5.4770 $290.2810
71+ $4.9111 $348.6881
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess