EN
  • EN
  • DE

STEVAL-FKI868V2

Part No STEVAL-FKI868V2
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver
Frequency 860MHz ~ 940MHz
For Use With/Related Products S2-LP
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17940,497-17940,497-STEVAL-FKI868V2,-1138-STEVAL-FKI868V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283263-STEVAL-FKI868V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-FKI868V2 CAD Model

Description

STEVAL-FKI868V2 - STMicroelectronics' Sub-GHz Wireless Development Kit

The STEVAL-FKI868V2 is an innovative development tool from STMicroelectronics, designed to facilitate the development and testing of sub-GHz radio frequency applications. This compact development kit is an essential asset for professionals and hobbyists aiming to create robust wireless solutions for IoT, automation, and smart control systems that operate in the sub-1GHz band.

Key Features

  • Radio Frequency Range: The kit operates in the 868 MHz ISM band, which is widely used in Europe for industrial, scientific, and medical applications, ensuring compliance with regional frequency regulations.
  • Modulation Schemes: It supports various modulation schemes, including FSK, GFSK, MSK, GMSK, and OOK, making it versatile for different communication protocols.
  • High Sensitivity: With a high sensitivity receiver, the development kit is capable of detecting weak signals, which is crucial for long-range communication and robust performance in noisy environments.
  • STM32 Microcontroller: At the heart of the kit is an STM32 microcontroller, which offers a powerful ARM Cortex-M core, ample memory, and a rich set of peripherals to handle complex tasks.
  • Expandable: The STEVAL-FKI868V2 includes connectors for further expansion, allowing developers to add sensors, actuators, or other modules as needed for their specific application.

Development Support

The development kit is supported by a comprehensive suite of software tools, including the STSW-BNRG-S2LP software package, which provides a complete framework for building applications. It also includes firmware examples and documentation to help accelerate the development process.

Applications

The STEVAL-FKI868V2 is ideal for a variety of applications, including:

  • Home and building automation
  • Wireless sensor networks
  • Industrial control systems
  • Environmental monitoring
  • Smart agriculture

With its flexibility and extensive support, the STEVAL-FKI868V2 is an excellent starting point for developers looking to explore the potential of sub-GHz wireless communication or to bring their innovative ideas to life.

You May Also Be Interested in

Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess