EN
  • EN
  • DE

TDA2320N

Part No TDA2320N
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PREAMPLIFIER FOR INFRARED REMOTE CONTROL SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1265946-TDA2320N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2320N CAD Model

Description

STMicroelectronics TDA2320N Stereo Audio Amplifier

The TDA2320N is a high-quality stereo audio amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide a robust audio amplification solution for a wide range of consumer electronics applications, such as hi-fi audio systems, televisions, and portable audio devices.

With its dual-channel configuration, the TDA2320N can drive two separate speakers, delivering a powerful and immersive stereo sound experience. The device is characterized by its low harmonic distortion and high signal-to-noise ratio, which ensures that audio is reproduced with exceptional clarity and fidelity. The IC is also designed with thermal shutdown and short-circuit protection features, safeguarding the amplifier and speakers from potential damage caused by overheating or electrical faults.

The TDA2320N operates over a wide supply voltage range, making it versatile for use in various power environments. Its compact package allows for easy integration into space-constrained designs without compromising performance. Additionally, the IC is designed for ease of use, with minimal external components required to create a complete audio amplification system. This simplifies the design process and helps reduce overall system costs.

Key Features of the TDA2320N:

  • Dual-channel audio amplifier for stereo sound output
  • Low total harmonic distortion (THD) for high-quality audio reproduction
  • High signal-to-noise ratio (SNR) for clear and noise-free sound
  • Thermal shutdown and short-circuit protection for enhanced reliability
  • Wide operating supply voltage range for flexibility in various applications
  • Compact packaging suitable for space-constrained applications
  • Minimal external components needed, facilitating easy design and cost savings

Overall, the TDA2320N from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable and high-performance audio amplification solution. Its combination of audio quality, protection features, and design simplicity makes it a go-to component for creating outstanding audio experiences in consumer electronics.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess