EN
  • EN
  • DE

TL064MDT

Part No TL064MDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low power JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267890-TL064MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL064MDT CAD Model

Description

The TL064MDT is a high-performance, low-power JFET-input operational amplifier from STMicroelectronics that is designed to offer a perfect balance between speed and energy efficiency. This device is part of a family of operational amplifiers that utilize a JFET input stage to provide high input impedance coupled with low input bias and offset currents.

The TL064MDT operates over a wide range of power supplies ranging from +/-5V to +/-15V, making it versatile for diverse applications. Its low power consumption and reduced supply voltage make it ideal for battery-powered devices and portable applications. With a typical power dissipation of only 200 µW at 18V, the TL064MDT is an excellent choice for energy-sensitive projects.

This operational amplifier exhibits a slew rate of 3.5 V/µs and a bandwidth of 1 MHz, which ensures that the device can handle a broad spectrum of signals in both audio and control system applications. The low harmonic distortion and low noise contribute to its high fidelity and signal integrity, making it suitable for high-quality audio pre-amplification.

The TL064MDT is available in a compact SO-14 package that is designed for space-saving considerations in small form factor applications. The small size, however, does not compromise its performance, as it still delivers a robust operational range and reliability that STMicroelectronics customers have come to expect.

With its four independent, high-gain, internally compensated operational amplifiers, the TL064MDT can be employed in a multitude of circuit configurations, such as integrators, differentiators, summing amplifiers, and general feedback applications. Its applications span across a wide range of fields, from automotive to industrial, medical, and consumer electronics.

In summary, the TL064MDT operational amplifier from STMicroelectronics is a reliable, low-power solution that offers a combination of versatility, efficiency, and performance suitable for a broad array of electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess