EN
  • EN
  • DE

STV6414AD

Part No STV6414AD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Audio/video switch matrix
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262311-STV6414AD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6414AD CAD Model

Description

STV6414AD Multimedia Switch from STMicroelectronics

The STV6414AD from STMicroelectronics is a versatile multimedia switch designed to cater to the complex switching requirements of modern audio and video signals. This integrated circuit is built to provide an efficient solution for the routing of analog and digital signals in multimedia applications.

Key Features

  • Multiple Inputs and Outputs: The STV6414AD features a wide array of inputs and outputs, supporting composite video, S-video, and RGB signals. It is well-suited for applications requiring the integration of various signal sources to a single display unit.
  • High-Quality Signal Handling: With its built-in 9 dB gain for the CVBS output and 6 dB gain for the RGB outputs, the device ensures minimal signal degradation, delivering high-quality video performance.
  • Audio Switching Capabilities: In addition to video, the STV6414AD also handles stereo audio signals with excellent precision, making it a comprehensive solution for multimedia switching needs.
  • Integrated Charge Pump: The device includes an on-chip charge pump circuit that generates the necessary voltages for the RGB high-drive outputs, reducing the need for external components.
  • Flexible Control: Control of the STV6414AD is made simple through an I²C bus interface, allowing for easy integration with microcontrollers and other digital control systems.

Applications

The STV6414AD is ideal for a range of applications where multiple audio and video sources need to be managed effectively. It is commonly used in:

  • Digital TV sets
  • Set-top boxes
  • DVD players and recorders
  • Home theater systems
  • Video projectors

Reliability and Performance

STMicroelectronics is known for its commitment to delivering high-quality, reliable components. The STV6414AD is no exception, offering robust performance that designers and engineers can depend on for their multimedia projects. Whether it's for consumer electronics or professional audio-visual equipment, the STV6414AD provides a compact, efficient, and high-performing solution for audio and video signal switching.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess