Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 7.5V/μs
Gain Bandwidth Product 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 10μV
Supply Current 3.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 38V, ±4V ~ 19V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2037
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269278-TLE2037AMD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2037AMD CAD Model

Description

The Texas Instruments TLE2037AMD is a high-precision operational amplifier that offers a perfect blend of features making it an ideal choice for a wide range of applications. This op-amp is part of the Excalibur low-noise family and boasts a high drive capability, which is particularly suitable for audio and instrumentation applications.

Key Features

  • Low Noise Performance: With a low noise voltage density of 4.5 nV/√Hz at 1 kHz, the TLE2037AMD ensures excellent signal integrity, making it ideal for sensitive audio applications and measurement equipment.
  • High Output Drive: Capable of delivering ±50 mA of output current, this op-amp can drive heavy loads with ease.
  • Wide Supply Range: It operates over a supply voltage range of ±4.5V to ±18V, providing flexibility in various circuit designs.
  • Precision: With a low offset voltage of 500 µV and low drift over temperature, this operational amplifier maintains accuracy across a wide range of operating conditions.
  • High Slew Rate: A slew rate of 2.8 V/µs allows the TLE2037AMD to respond quickly to changes in the input signal, suitable for fast signal processing applications.

Applications

The TLE2037AMD is versatile and can be used in numerous applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADC) Interface
  • Process Control
  • Medical Equipment

Package and Quality

The TLE2037AMD is available in an 8-pin SOIC package, which is widely accepted in the industry for its small footprint and ease of integration into various circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance for critical applications.

Whether you are designing high-fidelity audio equipment or precise measurement instruments, the TLE2037AMD from Texas Instruments provides the performance and reliability you need to develop top-notch electronic products.

You May Also Be Interested in

Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Intersil
IC OPAMP VFB 170MHZ RRO 10MSOP / Op Amp Dual Low Noise Amplifier R-R O/P 5.5V 10-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28290FUZ-T7
Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $7.4654
ECAD model for ICL7650CSD
Texas Instruments
IC OPAMP GP 1MHZ 8MICROSMD / Op Amp Dual Low Power Amplifier ±13V/26V 8-Pin Thin uSMD T/R
Lowest to $0.8922
ECAD model for LM2904ITPX/NOPB
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention