EN
  • EN
  • DE

TDA1904

Part No TDA1904
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 4.5W MONO 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4.5W x 1 @ 4 Ohm
Supply Voltage - Operating 4 V to 20 V
Features Thermal Shutdown Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-PowerDIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1106503-TDA1904
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1904 CAD Model

Description

The TDA1904 from STMicroelectronics is a high-performance audio amplifier designed to deliver superior sound quality for a wide range of audio applications. As a part of STMicroelectronics' acclaimed audio IC product line, the TDA1904 is engineered to provide reliable and efficient audio amplification with a focus on minimizing distortion and maximizing fidelity.

Key Features

  • High Output Power: The TDA1904 is capable of delivering a significant amount of power, making it suitable for driving a variety of speakers in different configurations.
  • Low Distortion: This audio amplifier is designed to produce a clear and clean sound with minimal harmonic distortion, ensuring high-quality audio reproduction.
  • Wide Supply Voltage Range: The device operates across a broad voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Thermal Protection: Integrated thermal protection circuitry prevents the IC from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The TDA1904 is equipped with robust protection against short-circuits, which safeguards the amplifier and connected components from potential damage.

Applications

The versatility of the TDA1904 makes it an ideal choice for a multitude of audio applications, including:

  • Home audio systems
  • Television sets
  • Portable audio devices
  • Public address systems
  • Automotive audio systems

Technical Specifications

The TDA1904 boasts an impressive set of technical specifications that enable it to perform at a high level across various audio demands:

  • Output Power: 20W per channel
  • Total Harmonic Distortion (THD): 0.05% at 1kHz
  • Supply Voltage Range: 6V to 24V
  • Operating Temperature Range: -20°C to 85°C
  • Package: DIP-14

In conclusion, the TDA1904 from STMicroelectronics stands out as a robust and high-fidelity audio amplifier that meets the demands of modern audio systems. Whether for consumer or professional applications, the TDA1904 delivers on the promise of quality audio amplification.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess