EN
  • EN
  • DE

TDA1170N

Part No TDA1170N
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description LOW-NOISE TV VERTICAL DEFLECTION SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 361499-TDA1170N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1170N CAD Model

Description

STMicroelectronics TDA1170N Low Power TV Vertical Deflection System

The TDA1170N is an integrated circuit designed by STMicroelectronics, specifically tailored for use in the vertical deflection system of color and black-and-white television sets, as well as in monitor displays. This IC is part of a family of products that have been widely recognized for their reliability, performance, and innovative features in the realm of television vertical deflection systems.

Key Features

  • Low Power Consumption: The TDA1170N is engineered to operate with minimal power consumption, making it an ideal choice for energy-efficient television designs.
  • High Output Current: This IC is capable of delivering a high output current, ensuring robust performance for driving the vertical deflection coils.
  • Thermal Protection: It includes a thermal protection circuit that prevents the device from overheating, thereby enhancing its longevity and reliability.
  • Few External Components Required: The TDA1170N is designed to work with a minimal number of external components, simplifying the circuit design and reducing overall system cost.
  • Flexibility: The IC can be utilized in a variety of television set designs, ranging from small portable models to larger home entertainment systems.

Applications

The primary application of the TDA1170N is in the vertical deflection circuitry of TVs and monitors. Its versatility and reliable performance make it an industry standard in this field.

Quality and Support

STMicroelectronics is renowned for its commitment to quality and the TDA1170N is no exception. Customers can expect a high level of support and extensive documentation, including datasheets and application notes, to assist in the integration of the IC into their products.

Conclusion

With its combination of low power consumption, high output current, thermal protection, and the need for few external components, the TDA1170N from STMicroelectronics stands out as a sophisticated solution for vertical deflection systems in a wide range of television and monitor applications. Designers and manufacturers looking for a reliable and efficient IC for their vertical deflection needs will find the TDA1170N to be an excellent choice.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess