The ST62T62C6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a balance between performance and cost. This microcontroller is part of the ST62 family of 8-bit devices, which are known for their robustness, low power consumption, and integrated features.
The ST62T62C6 is equipped with a high-performance 8-bit CPU, which operates at a maximum frequency of 8 MHz. It comes with a generous 8 KB of OTP (One-Time Programmable) EPROM, providing ample space for application code. Additionally, it includes 256 bytes of RAM, ensuring smooth operation and data handling for various tasks.
One of the key features of this microcontroller is its wide range of integrated peripherals, which include an 8-bit timer, a watchdog timer, and a serial communication interface. These built-in components allow for the creation of complex and reliable applications without the need for additional external components, reducing both the system cost and complexity.
The ST62T62C6 also boasts an analog-to-digital converter (ADC) with multiple channels, enabling the device to interface with analog sensors and convert their readings to digital values for processing. This feature is particularly useful in applications such as industrial control systems, where precise sensor data is crucial.
For ease of development, the ST62T62C6 supports a range of development tools, including emulators, programmer boards, and software development kits from STMicroelectronics. This support ensures a smooth development process from prototyping to production.
The microcontroller's versatility is further enhanced by its wide operating voltage range of 3.0V to 6.0V, making it suitable for battery-operated applications as well as those requiring connection to standard logic levels. Additionally, the ST62T62C6 is available in several package options, including DIP, SO, and WLCSP, providing flexibility for various PCB designs and space constraints.
The combination of features and support makes the ST62T62C6 an excellent choice for designers looking for a cost-effective yet powerful microcontroller for their next project.