Introducing the ST25P10V6 from STMicroelectronics
The ST25P10V6 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed to provide high-performance data storage solutions for various applications. This device boasts a robust architecture and is engineered to deliver reliable non-volatile memory storage with a high endurance level and low power consumption.
Key Features
- Memory Size: The ST25P10V6 offers 1 Mbit of memory, providing ample space for firmware storage, configuration parameters, or any data that requires persistence across power cycles.
- Interface: Utilizing the SPI (Serial Peripheral Interface) bus, it enables high-speed communication with microcontrollers and other digital systems, ensuring quick data access and efficient operation.
- Supply Voltage: Its flexible supply voltage range of 2.5V to 5.5V allows for compatibility with a wide array of electronic devices and systems, making it versatile for different design requirements.
- Endurance and Data Retention: The device is rated for a minimum of 1 million write cycles per memory cell and guarantees data retention of 40 years, ensuring the longevity and reliability of stored information.
- Temperature Range: With an operating temperature range from -40°C to +85°C, the ST25P10V6 is suitable for use in harsh environments and can withstand extreme conditions without compromising performance.
Applications
The ST25P10V6 is ideal for a variety of applications, including but not limited to:
- Industrial control systems
- Consumer electronics
- Smart meters
- Medical devices
- Automotive electronics
STMicroelectronics' commitment to quality ensures that the ST25P10V6 not only meets the technical requirements but also provides a reliable storage solution that designers can trust. With its advanced features and flexible design, the ST25P10V6 is poised to be an essential component in your next electronic project.
For detailed specifications, application notes, and further information, please refer to the official datasheet and product documentation provided by STMicroelectronics.