EN
  • EN
  • DE

STV5728DT

Part No STV5728DT
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993109-STV5728DT
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV5728DT CAD Model

Description

The STV5728DT from STMicroelectronics is a high-performance, integrated circuit designed for advanced applications in the electronics sector. This robust component is engineered to meet the rigorous demands of modern electronic systems, providing exceptional functionality and reliability.

Key Features

  • High Precision: The STV5728DT is built for precision, ensuring accurate performance in critical applications.
  • Durability: Manufactured using cutting-edge technology, it offers enhanced durability and longevity.
  • Efficiency: With its power-saving features, it helps in reducing the overall energy consumption of the system it is integrated into.
  • Integration: The compact design allows for seamless integration into a wide range of electronic products without compromising on space.

Applications

The versatility of the STV5728DT makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Communication Devices
  • Automotive Systems
  • Industrial Automation

Technical Specifications

The STV5728DT boasts an impressive set of technical specifications that ensure its performance is unmatched:

  • Voltage Range: Optimized for specific voltage requirements, providing stable operation.
  • Temperature Range: Capable of operating effectively across a wide temperature range.
  • Package Type: Available in a user-friendly package that simplifies the assembly process.
  • Compliance: Meets international standards for safety and environmental compliance.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STV5728DT is backed by rigorous testing and validation to ensure it meets the highest standards. Furthermore, STMicroelectronics provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and developers.

For additional information, datasheets, and technical support, customers can visit the STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess