EN
  • EN
  • DE

PSD834F2-70J

Part No PSD834F2-70J
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 2M PARALLEL 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 52-PLCC (19.1x19.1)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name PSD834F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-2004-5, 497-2004-5-NDR
Quantity per package 500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890281-PSD834F2-70J
Ultra Librarian 3D Model Ultra Librarian PSD834F2-70J CAD Model

Description

The PSD834F2-70J is a sophisticated integrated circuit from STMicroelectronics, designed to meet the demands of complex embedded control systems. This device is a member of the Programmable System Devices (PSD) family, which combines the flexibility of programmable logic with the power of flash memory and the reliability of advanced microcontroller peripherals. It's tailored for applications requiring robust performance in sectors such as industrial control, automotive electronics, and telecommunications.

Key Features

  • Memory: The PSD834F2-70J boasts a 70ns access time, ensuring swift data retrieval and processing. It comes equipped with a flash memory array, which is ideal for storing firmware and application data that require frequent updates.
  • Logic: With programmable logic cells, users can customize the device's functions to suit specific application needs, providing a level of versatility that is invaluable in complex system designs.
  • Peripherals: The device includes a range of built-in peripherals, such as timers, interrupts, and I/O ports, which can be configured to support various tasks within an embedded system.

Advantages

The PSD834F2-70J is designed to streamline product development. By integrating multiple functions into a single chip, it reduces the number of components required in a system, which can lead to cost savings, reduced power consumption, and a smaller PCB footprint. Its programmable nature allows for rapid prototyping and modifications, which is crucial for fast-paced design cycles.

Applications

This device is versatile enough to be used in a wide range of applications. It's particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Telecommunication infrastructure
  • Embedded control applications

Technical Support and Availability

STMicroelectronics provides comprehensive technical support for the PSD834F2-70J, including datasheets, application notes, and design resources. Customers can also access professional assistance from STMicroelectronics' technical support team to help integrate the device into their projects. The PSD834F2-70J is available through STMicroelectronics' distribution network, ensuring easy access for designers and manufacturers around the world.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess