EN
  • EN
  • DE

TSH690IDT

Part No TSH690IDT
Manufacturer STMicroelectronics
Catalog RF Amplifiers
Description IC AMP 40MHZ - 1GHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 40MHz to 1GHz
P1dB 14.3dBm (26.9mW)
Gain 30dB
Noise Figure 5.4dB
RF Type Cellular, GSM, TDMA
Supply Voltage - Operating 1.5 V to 5 V
Operating Supply Current 105mA
Test Frequency 900MHz
Case / Package 8-SOIC
Win Source Part Number 1114627-TSH690IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH690IDT CAD Model

Description

STMicroelectronics TSH690IDT High-Speed Operational Amplifier

The TSH690IDT is a high-speed operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is specifically engineered to deliver exceptional performance for a wide array of applications, including video, communication systems, and active filtering.

Featuring a high slew rate and wide bandwidth, the TSH690IDT is ideal for applications requiring fast and accurate signal processing. The device operates over a wide range of supply voltages, from 4.5V to 36V, and offers a stable operation with a gain bandwidth product of 290MHz. This makes it suitable for high-performance systems where precision and speed are crucial.

The TSH690IDT is designed with a low input offset voltage, which minimizes errors in signal amplification, and a low distortion level that ensures a high-quality output signal. Its low noise performance is particularly beneficial in sensitive applications where signal integrity is paramount.

The device is housed in a small 8-pin SOIC package, making it a compact solution for space-constrained applications. Additionally, it features a low-power shutdown mode, which significantly reduces power consumption when the amplifier is not in active use, thereby extending battery life in portable applications.

The TSH690IDT also offers protection features such as output short-circuit protection and latch-up immunity, which enhance the reliability and longevity of the device. These features make it a robust choice for industrial and consumer applications that demand high reliability under varying conditions.

Overall, the TSH690IDT from STMicroelectronics is a versatile, high-speed operational amplifier that combines performance, reliability, and compact form factor. It is an excellent choice for designers looking to improve the speed and accuracy of their signal processing circuits while maintaining a small footprint.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess