Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 600μA
Port Location Top
Termination Solder Pads
Height (Max) 0.046" (1.16mm)
Shape Rectangular
Win Source Part Number 101423-MP34DT01TR-M
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP34DT01TR-M CAD Model

Description

The MP34DT01TR-M is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned semiconductor manufacturer STMicroelectronics. It is designed to deliver crystal-clear audio capture, making it an ideal choice for a wide range of applications, from smart consumer electronics to advanced industrial devices.

Key Features

  • Omni-directional Sensitivity: The microphone offers excellent omni-directional sound sensitivity, ensuring that sound is captured with high fidelity from all directions.
  • High Signal-to-Noise Ratio (SNR): With a SNR of 64 dB, the MP34DT01TR-M ensures that audio recordings are clear and free from unwanted noise, even in noisy environments.
  • Extended Frequency Response: The microphone has an acoustic frequency response from 20 Hz to 10 kHz, making it suitable for capturing a wide range of sounds, from the deep bass of music to the high-pitched tones of speech.
  • PDM Digital Output: It features a Pulse Density Modulation (PDM) digital output, which provides a high-quality digital audio stream and simplifies integration with other digital components.
  • Low Power Consumption: Designed for efficiency, the MP34DT01TR-M operates on low power, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The microphone comes in a tiny package size of 3 x 4 x 1 mm (HCLGA), allowing it to be easily integrated into space-constrained designs without compromising performance.
  • Robustness: Built to last, it is capable of withstanding harsh conditions and is resistant to mechanical vibrations, temperature extremes, and electromagnetic interference.

Applications

The MP34DT01TR-M is versatile and can be used in various applications, such as:

  • Smartphones and tablets
  • Smart home devices, including smart speakers and security systems
  • Wearable devices
  • Teleconferencing systems
  • Noise-cancellation systems
  • Voice-activated systems

With its combination of high-quality audio performance, compact size, and low power consumption, the MP34DT01TR-M from STMicroelectronics is an excellent choice for designers looking to incorporate top-tier audio functionality into their products.

You May Also Be Interested in

DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MO044402-8
DB Unlimited.
MIC COND ANLG OMNI -40DB 0.157\
Need more? Email Us
ECAD model for MO044002-1
DB Unlimited.
MIC MEMS DIGITAL OMNI -26DB
Need more? Email Us
ECAD model for MM042602-13
PUI Audio, Inc.
MIC COND ANLG OMNI -38DB 0.382\
Need more? Email Us
ECAD model for AOM-6738L-R
DB Unlimited.
MIC COND ANLG UNI -46DB 0.236\
Need more? Email Us
ECAD model for MU064602-2
PUI Audio, Inc.
MIC COND ANLG UNI -47DB 0.382\
Need more? Email Us
ECAD model for AUM-5047L-3-R
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.382\
Need more? Email Us
ECAD model for AOM-6742P-2-R
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $4.7273
ECAD model for IM73A135V01XTSA1
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.4157
ECAD model for IM69D120V01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,190 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention