EN
  • EN
  • DE

T74LS51B1

Part No T74LS51B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS51/T74LS51B1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 605
RoHS Non-Compliant
Win Source Part Number 1040520-T74LS51B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS51B1 CAD Model

Description

STMicroelectronics T74LS51B1 - Dual 2-Wide 2-Input, 2-Wide 3-Input AND-OR-INVERT Gates

The T74LS51B1 is a high-performance integrated circuit from STMicroelectronics, designed to provide efficient logic operations for a wide range of digital applications. This versatile chip combines dual 2-wide 2-input and 2-wide 3-input AND-OR-INVERT gates in a single package, making it a practical choice for complex logic functions where board space is at a premium.

Key Features

  • Logic Type: Dual 2-wide 2-input AND-OR-INVERT and 2-wide 3-input AND-OR-INVERT gates
  • Package: The T74LS51B1 comes in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), suitable for through-hole or surface-mount technology respectively.
  • Operating Voltage: Typically operates at 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Power Consumption: Features low power consumption, which is characteristic of the LS (Low-power Schottky) series, making it suitable for power-sensitive designs.
  • Speed: Offers a balanced trade-off between power consumption and speed, providing reliable performance for high-speed logic operations.
  • Compatibility: TTL-compatible input and output levels ensure that the T74LS51B1 can be interfaced with a wide range of digital components and logic families.

Applications

The T74LS51B1 is ideal for various digital circuits and can be used in multiple applications such as:

  • Complex logic circuits
  • Control systems
  • Data processing devices
  • Communication systems
  • Instrumentation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T74LS51B1 is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in all types of operating conditions.

Conclusion

The T74LS51B1 from STMicroelectronics is a testament to the company's dedication to innovation and excellence in the field of integrated circuits. Its dual-functionality and low-power design make it an excellent choice for designers looking to optimize their digital systems without compromising on performance or reliability.

You May Also Be Interested in

Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess