EN
  • EN
  • DE

TDA4650

Part No TDA4650
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Multistandard colour decoder, with negative colour difference output signals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361977-TDA4650
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4650 CAD Model

Description

The NXP TDA4650 is a cutting-edge integrated circuit designed for the efficient demodulation of intermediate frequency (IF) signals in television receivers. This versatile multistandard IF-PLL (Phase Locked Loop) demodulator is capable of handling a variety of analog TV standards, making it an ideal component for global television markets.

Key Features

  • Multi-Standard Support: Compatible with B/G, I, D/K, M, and N television standards, providing flexibility for manufacturers designing TV sets for different regions.
  • Integrated PLL Circuitry: Features a phase-locked loop controlled by a 13-bit programmable divider, ensuring stable synchronization with the incoming IF signal.
  • AGC Function: Includes an automatic gain control (AGC) circuit that adjusts the signal strength for optimal demodulation performance.
  • Minimal External Components: Designed to operate with a reduced number of external components, simplifying the design and reducing the overall cost of the television receiver.

Applications

The TDA4650 is an excellent choice for a wide range of applications within the television industry, including:

  • Standard and multi-sync television sets
  • Portable and stationary TV receivers
  • Video monitors with analog tuners
  • Set-top boxes for analog signals

Technical Specifications

  • Supply Voltage: 12V (Typical)
  • IF Input Frequency Range: 38.9 MHz (Typical)
  • Package: DIP-20/SOP-20
  • Operating Temperature Range: -20°C to +70°C

The TDA4650 from NXP is a robust and reliable choice for manufacturers seeking a high-quality IF-PLL demodulator that offers compatibility with multiple television standards and simplifies the design process. With its integrated features and ease of use, the TDA4650 ensures a superior viewing experience in a wide range of television applications.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess