EN
  • EN
  • DE

PG0721NL

Part No PG0721NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 273559-PG0721NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PG0721NL CAD Model

Description

The PG0721NL is a surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for high-efficiency power conversion in a small form factor. It is commonly used in DC-DC converters and power supplies, offering a good balance of inductance, current handling capability, and low DC resistance.

Applications:

  • DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters for voltage regulation and power management.
  • Power Supplies: Used in various types of power supplies, including those for portable devices, servers, and networking equipment.
  • Point-of-Load (POL) Regulators: Suitable for POL regulators providing localized power conversion close to the load, improving efficiency and reducing noise.
  • LED Lighting: Used in LED driver circuits to efficiently regulate current and ensure stable illumination.
  • Battery-Powered Devices: Incorporated into the power management systems of devices like smartphones, tablets, and wearable electronics.

Features:

  • Surface Mount Design: Facilitates easy and automated assembly on printed circuit boards (PCBs).
  • High Efficiency: Low DC resistance (DCR) minimizes power losses, contributing to high efficiency in power conversion circuits.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions, ensuring stable performance and compliance with regulatory requirements.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.

Benefits:

  • Improved Power Efficiency: Minimizes energy waste, resulting in extended battery life for portable devices and reduced operating costs for other applications.
  • Stable Performance: Shielded construction and robust design ensure reliable operation in demanding environments.
  • Reduced EMI: Minimizes electromagnetic interference, contributing to the overall system reliability and compliance.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Solution: Small size allows for use in miniaturized electronic devices.

Additional Details:

For specific electrical parameters such as inductance value, saturation current, and DC resistance, refer to the official Pulse Electronics PG0721NL datasheet. The inductor is designed to meet industry standards for performance and reliability. Materials used are selected for their low-loss characteristics and thermal stability. It is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess