EN
  • EN
  • DE

VND10BSP-E

Part No VND10BSP-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10  /  Power Switch/Driver 1:1 N-Channel 3.4A 10-PowerSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 26V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.4A
Rds On (Typ) 100mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 10-PowerSO
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VND10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1020067-VND10BSP-E
Ultra Librarian 3D Model Ultra Librarian VND10BSP-E CAD Model

Description

Introducing the VND10BSP-E High-Side Driver from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the VND10BSP-E, a sophisticated high-side driver designed to deliver outstanding performance in driving inductive, capacitive, and resistive loads. This versatile device is a perfect solution for a wide range of automotive and industrial applications where high switching performance and reliability are paramount.

Key Features

  • Robust Output Stage: The VND10BSP-E boasts an output current capability of up to 25A (with appropriate cooling), making it capable of driving high-power loads with ease.
  • Advanced Protection Systems: This high-side driver comes equipped with over-temperature protection, over-voltage shutdown, and load dump protection, ensuring the safety and longevity of both the device and the application it is used in.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on various conditions like open load detection and short-circuit to ground, which are crucial for system monitoring and troubleshooting.
  • High-Voltage Capability: With a clamping voltage of 41V, the VND10BSP-E is designed to withstand the rigors of automotive environments, including those involving high voltage transients.
  • Low Standby Power Consumption: The device is optimized for low quiescent current, making it suitable for applications where energy efficiency is a priority.

Applications

The VND10BSP-E is ideal for a variety of applications, including but not limited to:

  • Automotive applications such as driving lamps, fans, and heaters
  • Industrial control systems
  • DC motor control modules
  • Computer peripheral control
  • Power management solutions

With its robust design and comprehensive feature set, the VND10BSP-E from STMicroelectronics stands out as a superior choice for designers seeking a reliable high-side driver. Its ability to handle significant power levels, coupled with its protective features and diagnostic capabilities, makes it a versatile component that can enhance the performance and safety of a wide array of systems.

Whether you're developing automotive systems or sophisticated industrial controls, the VND10BSP-E provides the efficiency, reliability, and functionality you need to drive your designs forward.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess