EN
  • EN
  • DE

STWBC-MC

Part No STWBC-MC
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IND.& POWER CONV. / Digital Power Controller PMIC 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Digital Power Controller
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STWBC
Other Names 497-17118
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253148-STWBC-MC
Ultra Librarian 3D Model Ultra Librarian STWBC-MC CAD Model

Description

STMicroelectronics STWBC-MC: Wireless Charging Controller

The STWBC-MC is a highly integrated digital controller from STMicroelectronics designed specifically for wireless battery charger applications. This innovative device is tailored for multi-coil wireless charging transmitters and is capable of supporting both the Qi standard from the Wireless Power Consortium (WPC) and proprietary charging protocols. The versatility of the STWBC-MC makes it suitable for a wide range of applications, including personal electronics, handheld devices, and industrial equipment.

At the heart of the STWBC-MC is a cutting-edge mixed-signal architecture that combines analog front-end circuitry with a powerful digital engine. This sophisticated design enables the controller to provide efficient and reliable power transfer, ensuring that devices are charged quickly and safely. The controller supports configurations for up to three coils, which allows for greater freedom in charger design and improves the spatial freedom for device placement during charging.

The STWBC-MC boasts an array of features that enhance its performance and user experience. It includes an integrated 32-bit ARM Cortex-M0 core that handles complex algorithm computations for coil selection and power control. This ensures optimal energy transfer and system efficiency. The controller also offers Foreign Object Detection (FOD) to prevent heating of metal objects that can interfere with the charging process, ensuring safety and efficiency.

For developers, the STWBC-MC comes with a comprehensive set of development tools and software that simplifies the design process. The device is supported by ST's evaluation boards and software development kits, which provide a quick and easy way to prototype and test wireless charging solutions. Additionally, the controller is designed with energy-saving features, such as low-power standby modes, making it an eco-friendly choice for modern wireless charging applications.

In summary, the STWBC-MC from STMicroelectronics is a state-of-the-art wireless charging controller that offers flexibility, efficiency, and safety for a broad range of charging applications. With its support for multi-coil configurations, advanced safety features, and extensive development support, the STWBC-MC stands out as a leading solution for designers looking to incorporate wireless charging into their products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess