The NXP UDA1330A is a high-performance, low-power stereo audio digital-to-analog converter (DAC) that is designed to deliver superior audio quality for a wide range of applications. This versatile DAC is an ideal choice for audio systems requiring high-quality sound reproduction, such as home theater systems, DVD players, and digital audio devices.
Key Features
- High-Quality Sound: The UDA1330A boasts an impressive signal-to-noise ratio and low distortion, ensuring crisp and clear audio output.
- Low Power Consumption: Designed with efficiency in mind, the DAC consumes minimal power, making it suitable for battery-powered devices.
- Sampling Frequency: It supports a wide range of sampling frequencies from 8 kHz to 96 kHz, accommodating various audio formats and quality levels.
- Integrated Filters: The device includes on-chip digital de-emphasis, filtering, and mute functions to enhance the audio experience and simplify system design.
- Flexible Interface: The UDA1330A features an I²S-bus interface, which provides a direct digital audio input connection and simplifies integration with digital audio sources.
Applications
The UDA1330A's high fidelity and low power consumption make it an excellent choice for a variety of audio applications, including:
- Portable Audio Devices
- Home Theater Systems
- Professional Audio Equipment
- Car Audio Systems
- TVs and Monitors with Built-in Speakers
Technical Specifications
| Parameter |
Specification |
| Resolution |
24-bit |
| Dynamic Range |
100 dB |
| THD+N |
-86 dB |
| Power Supply |
2.7V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
Whether you're designing a high-end audio system or looking for a reliable DAC for your portable device, the NXP UDA1330A offers the perfect blend of performance, power efficiency, and versatility to meet your audio needs.