Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr STMicroelectronics
Package Tape & Reel
PLL No
Input LVDS, LVPECL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.5V ~ 5.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Base Product Number STW81200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18878-6,497-18878-2,497-18878-1,STW81200TR-ND
Standard Package 3,000
Win Source Part Number 1166859-STW81200TR
Ultra Librarian 3D Model Ultra Librarian STW81200TR CAD Model

Description

The STW81200TR from STMicroelectronics is a versatile and high-performance multi-band RF synthesizer that is designed to meet the demanding requirements of wireless communication systems. This integrated circuit is capable of generating accurate and stable frequencies that are required for various applications such as base stations, wireless infrastructure, test equipment, and private mobile radios.

Key Features

  • Wide Frequency Range: The STW81200TR offers a broad frequency range, making it suitable for multiple RF applications. It can generate frequencies from 46.875 MHz to 6 GHz, which covers most of the communication bands.
  • Dual Integer/Fractional-N PLLs: The device includes two independent Phase-Locked Loops (PLLs), which can be used either in integer or fractional-N mode, providing flexibility in frequency planning and channel spacing.
  • Low Phase Noise Performance: It delivers exceptional phase noise performance, which is crucial for high-quality signal generation and maintaining signal integrity in communication systems.
  • Programmable Output Power: The output power of the STW81200TR is programmable, allowing it to be optimized for specific system requirements.
  • Fast Locking Time: The synthesizer features a fast locking time, improving the system's response to frequency changes and enhancing overall performance.
  • Single 3.0 V to 3.6 V Supply: It operates on a single supply voltage, simplifying power management in system designs.
  • Serial Interface: The device can be programmed via a three-wire or four-wire serial interface, providing easy integration with microcontrollers or processors.

Applications

The STW81200TR is ideal for a wide range of applications, including but not limited to:

  • Wireless infrastructure (GSM, W-CDMA, LTE)
  • Instrumentation and test equipment
  • Private mobile radios
  • Software-defined radios
  • Satellite communications

With its advanced features and flexible design, the STW81200TR is a powerful solution for designers who require a reliable and high-quality RF synthesizer for their communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PLL / IC
Need more? Email Us
ECAD model for SI5340A-B04695-GM
Cypress Semiconductor Corp
Low-Cost 3.3V Spread Aware™ Zero Delay Buffer
Need more? Email Us
ECAD model for CY23S09SXC-1
IDT, Integrated Device Technology Inc
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR | IC CLK GEN 3.3V EEPROM 32TQFP
Need more? Email Us
ECAD model for IDT5V9885BPFGI
STMicroelectronics
IC SYNTHESIZER/IF COUNTER SO-20
Need more? Email Us
ECAD model for TDA7427D
ON Semiconductor
IC DETECT PH FREQ 3.3V ECL 8SOIC
Need more? Email Us
ECAD model for MC100EP140D
Diodes Incorporated
IC ZD BUFFER 16SOIC
Need more? Email Us
ECAD model for PI6C2408-1WE
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $26.8396
ECAD model for LMK04001BISQ/NOPB
Texas Instruments
IC PLL SYSTEM HP 14-TSSOP
Lowest to $4.7510
ECAD model for TLC2932AIPWR
Skyworks Solutions Inc.
IC FREQ SYNTH 24TSSOP
Lowest to $154.6705
ECAD model for SI4136-F-GT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.5455 $329.5455
2+ $295.4546 $590.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,250 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention