EN
  • EN
  • DE

LMK03002CISQX/NOPB

Part No LMK03002CISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PLL 48WQFN / Precision Clock Conditioner with Integrated VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 1.724GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779492-LMK03002CISQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03002
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK03002CISQX/NOPB CAD Model

Description

Product Overview: LMK03002CISQX/NOPB

The LMK03002CISQX/NOPB is a precision clock conditioner from Texas Instruments, designed to provide jitter cleaning, clock distribution, and frequency synthesis for demanding applications in communication, networking, and data storage. This integrated device combines a high-performance Voltage-Controlled Oscillator (VCO) with a flexible low-noise digital PLL, enabling users to generate high-quality, low-jitter clock signals that are essential for system performance and reliability.

Key Features

  • Low-Noise PLL: The device features a low-noise Phase-Locked Loop (PLL) that ensures minimal jitter and phase noise, crucial for high-speed data transfer and signal integrity.
  • Flexible Frequency Synthesis: With its integrated VCO, the LMK03002CISQX/NOPB can synthesize a wide range of frequencies, providing versatility for various applications.
  • Multiple Outputs: The product offers multiple configurable outputs, allowing it to drive several loads simultaneously and support multiple clock domains within a system.
  • Programmable Divider: A programmable divider is included for fine-tuning the output frequency, enabling precise control over the generated clock signals.
  • Power Supply Range: The device operates over a wide power supply range, accommodating different system power rails and ensuring compatibility with a broad array of applications.
  • Robust Packaging: Housed in a compact, surface-mount package, the LMK03002CISQX/NOPB is suitable for space-constrained applications while providing robust performance.

Applications

The LMK03002CISQX/NOPB is ideal for use in a variety of high-performance applications, including:

  • Data communication equipment
  • Networking hardware such as routers and switches
  • High-speed data acquisition systems
  • Storage area networks
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK03002CISQX/NOPB is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in the most demanding environments. This product is also RoHS compliant, adhering to environmental standards and regulations.

Whether you're designing a complex communication system or looking for a reliable clock source for high-speed digital applications, the LMK03002CISQX/NOPB from Texas Instruments provides the precision and flexibility needed to meet your design requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9177 $95.8354
3+ $39.3171 $117.9513
4+ $38.0885 $152.3540
6+ $36.8598 $221.1588
8+ $35.6312 $285.0496
10+ $31.9452 $319.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,054 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess