EN
  • EN
  • DE

STIL06T5

Part No STIL06T5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR PENTAWATT5 T5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Dimension Pentawatt-5 T5 (Straight Leads)
Win Source Part Number 053864-STIL06T5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STIL06T5 CAD Model

Description

STIL06T5 - High-Efficiency LED Driver by STMicroelectronics

The STIL06T5 is a cutting-edge LED driver designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to provide a high-efficiency power solution for driving LEDs in a variety of applications. It is an ideal component for lighting solutions that demand low power consumption, high brightness, and long life.

At the core of the STIL06T5 is its ability to operate at a wide input voltage range, making it versatile for use in various lighting scenarios, from residential to industrial settings. The device is capable of providing constant current to ensure uniform brightness and color consistency across the LEDs it powers. This is particularly important in applications where light quality is paramount, such as in retail display lighting, architectural lighting, and task lighting.

The STIL06T5 boasts an impressive efficiency rate, which not only helps to reduce energy consumption but also minimizes the heat generation typically associated with LED driving. This, in turn, leads to a longer lifespan for the LEDs and reduces the need for additional cooling systems, further conserving energy and reducing costs.

One of the key features of the STIL06T5 is its thermal protection mechanism. This feature safeguards the device and the LEDs it drives from overheating, ensuring reliable operation even under harsh conditions. Additionally, the driver includes overcurrent and short-circuit protection, which contributes to the safety and durability of the entire lighting system.

The compact form factor of the STIL06T5 allows for easy integration into a wide range of lighting fixtures. Its small size does not compromise its performance, making it an excellent choice for space-constrained applications. Furthermore, the driver is designed to be compatible with standard dimming protocols, offering flexibility in light intensity control and contributing to energy savings and user comfort.

In summary, the STIL06T5 from STMicroelectronics is a high-performance, reliable, and energy-efficient solution for LED driving applications. Its advanced features and robust design make it a top choice for manufacturers and designers looking to create superior lighting systems.

You May Also Be Interested in

Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess