EN
  • EN
  • DE

HEF4046BP,652

Part No HEF4046BP,652
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE-LOCK LOOP MCPWR 16-DIP / Phase-locked loop with VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HE4000B
Packaging Tube
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 2.7MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775931-HEF4046BP,652
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4046BP,652 CAD Model

Description

Product Overview: HEF4046BP,652 by NXP

The HEF4046BP,652 is a versatile Phase-Locked Loop (PLL) circuit that is part of NXP's high-quality CMOS integrated circuits. It is designed to provide a stable, precise control system that can lock onto the phase and frequency of an input signal. This component is widely used in a range of applications, including frequency synthesis, modulation and demodulation, and signal processing.

This PLL device incorporates several key features that make it a reliable choice for designers. It includes a linear voltage-controlled oscillator (VCO), two different phase comparators, and a zener diode for VCO frequency stabilization. The phase comparators have a common signal input and a common comparator input. The first comparator provides a digital error signal, and the second provides a more linear response that is proportional to the phase difference.

The HEF4046BP,652 operates over a recommended voltage range of 3V to 15V, making it suitable for various applications that require different power levels. Its broad voltage range also allows for integration into both digital and analog circuits. The VCO can be tuned across a wide frequency range by adjusting the external resistor and capacitor, giving designers flexibility in their circuit designs.

The device is available in a 16-lead plastic dual in-line package (DIP), making it easy to install on a standard breadboard or printed circuit board (PCB). The HEF4046BP,652 is designed for robust performance and is characterized for operation from -40°C to +85°C, ensuring reliable functionality in diverse environments.

In summary, the NXP HEF4046BP,652 is a highly functional and adaptable PLL circuit that provides designers with a comprehensive solution for frequency control and phase synchronization. Its broad voltage range, multiple phase comparators, and tunable VCO make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess