EN
  • EN
  • DE

DSC400-0101Q0083KE1

Part No DSC400-0101Q0083KE1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description MEMS OSC XO 2.25V-3.6V 20VQFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC400
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 45.1584MHz
Frequency - Output 3 49.152MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Base Product Number DSC400
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1127010-DSC400-0101Q0083KE1
Ultra Librarian 3D Model Ultra Librarian DSC400-0101Q0083KE1 CAD Model

Description

Product Overview: DSC400-0101Q0083KE1

The DSC400-0101Q0083KE1 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to provide a highly reliable and precise timing solution for a wide range of electronic applications. This device is part of Microchip's DSC400 series, which are known for their low power consumption, exceptional stability, and compact footprint, making them ideal for both portable and space-constrained applications.

Key Features

  • Frequency Range: The DSC400-0101Q0083KE1 offers a frequency range that is suitable for various applications, ensuring versatility and adaptability to different system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this oscillator minimizes power usage, making it an excellent choice for battery-powered devices.
  • Stability: It delivers outstanding frequency stability, which is crucial for maintaining the performance and reliability of the system it is integrated into.
  • Compact Size: The small footprint of the device allows for easy integration into designs where space is at a premium, without compromising on performance.
  • Robustness: Built to withstand harsh conditions, the DSC400-0101Q0083KE1 maintains its performance even in challenging environments, ensuring consistent operation.

Applications

The DSC400-0101Q0083KE1 is well-suited for a range of applications, including but not limited to:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial automation systems
  • Wearable technology
  • Wireless communication equipment
  • Medical devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC400-0101Q0083KE1 is no exception. This product undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by customers. It is designed to provide a reliable timing solution that engineers can trust for their critical applications.

In conclusion, the DSC400-0101Q0083KE1 from Microchip Technology is a superior choice for designers looking for a compact, energy-efficient, and stable MEMS oscillator. Its robust design and flexible integration make it an indispensable component for a myriad of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess