EN
  • EN
  • DE

STW75NF30AG

Part No STW75NF30AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 300V 60A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000179-STW75NF30AG
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
FET Type N-Channel
Mounting Type Through Hole
Package / Case TO-247-3
Ultra Librarian 3D Model Ultra Librarian STW75NF30AG CAD Model

Description

STW75NF30AG - STMicroelectronics N-Channel MOSFET

The STW75NF30AG is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of the STPOWER family, which is renowned for its state-of-the-art technology and exceptional performance in a wide range of applications.

Key Features

  • Advanced Technology: The STW75NF30AG utilizes STMicroelectronics' advanced STripFET™ III technology, which provides low on-resistance and low gate charge, enabling high efficiency in power conversion.
  • High Current Capability: With a continuous drain current (ID) of 80 A, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • High Voltage Tolerance: The device boasts a maximum drain-source voltage (VDS) of 300 V, offering a wide safety margin for various circuit designs.
  • Low On-Resistance: The on-resistance (RDS(on)) is exceptionally low at 0.032 Ohm, which minimizes conduction losses and improves overall efficiency.
  • Enhanced Thermal Performance: The STW75NF30AG is encapsulated in a TO-247 long leads package, which provides excellent thermal dissipation and robustness for high-power applications.

Applications

The versatility of the STW75NF30AG makes it an ideal choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control systems
  • Automotive applications
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STW75NF30AG is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of industrial and automotive industries.

Environmental Compliance

The STW75NF30AG is designed with environmental sustainability in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the STW75NF30AG N-Channel MOSFET from STMicroelectronics is an exceptional component that offers high efficiency, robust performance, and reliability for a wide range of power applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess