Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface PCM, SPI
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803468-LE9641PQC
Ultra Librarian 3D Model Ultra Librarian LE9641PQC CAD Model

Description

Microchip Technology LE9641PQC: A High-Performance Line Driver

The LE9641PQC from Microchip Technology is a state-of-the-art line driver designed to meet the rigorous demands of modern communication networks. This product is tailored for applications that require high-speed data transmission and superior signal integrity, making it an ideal choice for a wide range of telecommunication systems.

Key Features:

  • High Voltage Capabilities: The LE9641PQC is engineered to handle high voltage operations, ensuring reliable performance even under strenuous conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this line driver operates with minimal power consumption, reducing operational costs and environmental impact.
  • Integrated Protection: The device includes built-in protection circuits, safeguarding it against over-current, over-temperature, and other potential hazards.
  • Flexible Configuration: It offers versatile configuration options, allowing it to be adapted to various system requirements with ease.

Applications:

The LE9641PQC is suitable for a broad array of applications, including but not limited to:

  • Digital Subscriber Line (DSL) systems
  • Home networking equipment
  • Complex telecommunication infrastructure
  • High-speed data acquisition systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the LE9641PQC is no exception. It is built to deliver consistent performance over its lifespan and is backed by rigorous testing and quality assurance processes.

Technical Specifications:

Parameter Value Package Type QFN Operating Temperature -40°C to +85°C Supply Voltage 3.3V

The LE9641PQC line driver is an exemplary component that combines performance, efficiency, and reliability, making it a top choice for designers and engineers seeking the best in communication technology.

You May Also Be Interested in

Others
Lowest to $81.9108
ECAD model for ACE9030M
Others
Lowest to $3.6531
ECAD model for T7290AEL
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps
Lowest to $31.9196
ECAD model for BCM5789KFB
Infineon Technologies
Lowest to $10.3540
ECAD model for PEB2254H
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Broadcom Limited
ENTERPRISE SWITCHING
Lowest to $2.5315
ECAD model for BCM5328MA1KQM
Intersil
Lowest to $3.8097
ECAD model for HC55184ECM96R
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8851 $56.5530
65+ $1.5467 $100.5355
105+ $1.4984 $157.3320
140+ $1.4500 $203.0000
180+ $1.4017 $252.3060
240+ $1.2567 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,630 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention