Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338959-SPN4412BS8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN4412BS8RGB CAD Model

Description

The SPN4412BS8RGB is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. It's specifically designed for applications requiring efficient power distribution and control, particularly those involving RGB LEDs. It provides precise voltage regulation and integrates multiple protection features.

Applications

  • RGB LED Lighting: Used in various RGB LED lighting applications, including mood lighting and decorative displays.
  • Portable Gaming Consoles: Integrated into handheld gaming devices for efficient power management and RGB control.
  • Industrial Indicators: Employed within industrial control panels for status indication using RGB LEDs.
  • Consumer Electronics: Found in different consumer products, providing reliable power regulation and LED control capabilities.

Features

  • Integrated RGB Driver: Enables precise control of Red, Green, and Blue LEDs.
  • High Efficiency: Minimizes power losses, maximizing battery life in portable applications.
  • Multiple Output Channels: Offers independent control over several voltage rails.
  • Overvoltage Protection (OVP): Prevents damage to connected components due to voltage spikes.
  • Overtemperature Protection (OTP): Protects the device itself from overheating.
  • Short Circuit Protection (SCP): Provides protection against short circuits.
  • Compact S8 Package: Designed for space-constrained applications.

Benefits

  • Improved Energy Efficiency: Reduces power consumption, leading to longer battery life and lower operating costs.
  • Enhanced System Stability: Protects components from voltage and current fluctuations.
  • Simplified Circuit Design: Reduces the need for external components.
  • Precise Control: Enables fine-grained control over voltage and current levels.
  • RGB LED Color Control: Allows for dynamic color mixing and intensity control.

Additional Details

The SPN4412BS8RGB operates over a wide range of input voltages and utilizes switching and linear regulators to provide stable and efficient power conversion. The switching frequency is optimized for reduced EMI. The device also incorporates enable/disable control for power sequencing and shutdown. Detailed electrical characteristics, including voltage and current ratings, switching frequency details, and protection thresholds, can be found in the device datasheet. The thermal resistance of the package is a critical parameter for thermal management design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SFC2280-68
Samsung
Need more? Email Us
ECAD model for SEMP690-1
Semtech Corporation
Need more? Email Us
ECAD model for SFC2280-10
AUK corp
Need more? Email Us
ECAD model for SF10S600D2
NEC
Lowest to $0.1268
ECAD model for SF76E
Samsung
Lowest to $0.5485
ECAD model for SEM2105
Sony
Lowest to $1.8835
ECAD model for SFH-1215A
NEC
Need more? Email Us
ECAD model for SF109E
Shindengen
Super Fast Recovery Rectifiers(300V 20A)
Lowest to $1.1306
ECAD model for SF20LC30

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1513 $65.0590
1,045+ $0.1242 $129.7890
1,615+ $0.1203 $194.2845
2,225+ $0.1165 $259.2125
2,875+ $0.1126 $323.7250
3,850+ $0.1009 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention