EN
  • EN
  • DE

STV6435ST

Part No STV6435ST
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839169-STV6435ST
Ultra Librarian 3D Model Ultra Librarian STV6435ST CAD Model

Description

STV6435ST from STMicroelectronics

The STV6435ST is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular product is tailored to enhance the performance and functionality of modern multimedia and communication applications.

At the heart of the STV6435ST is a multifunctional audio/video switch matrix that allows for seamless signal routing between multiple sources and sinks. This feature is particularly beneficial for devices that require the ability to manage various audio and video inputs and outputs, such as DVD players, digital TV receivers, and home theater systems.

One of the key attributes of the STV6435ST is its support for high-quality audio standards. It can handle stereo audio signals with exceptional clarity, ensuring that the end-user experiences the best sound quality possible. The chip is also equipped with volume control and mute functions, providing additional flexibility for managing audio output.

In terms of video capabilities, the STV6435ST supports composite video signals and can switch between multiple video sources with minimal signal degradation. This ensures that the video output remains crisp and clear, preserving the integrity of the visual content being displayed.

The STV6435ST is designed with user convenience in mind, featuring an I²C-bus control interface that allows for easy integration into a wide range of electronic systems. This standard interface simplifies the process of configuring and controlling the chip, making it accessible for designers and engineers of all skill levels.

Furthermore, the STV6435ST boasts a low-power consumption profile, which is crucial for battery-powered devices where energy efficiency is paramount. This energy-efficient design helps to extend the battery life of portable devices, ensuring that they can operate for longer periods without the need for frequent recharging.

In conclusion, the STV6435ST from STMicroelectronics represents a robust solution for audio and video signal switching. Its combination of high-quality audio support, versatile video switching capabilities, user-friendly control interface, and energy-efficient operation makes it an excellent choice for the next generation of multimedia and communication devices.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess