EN
  • EN
  • DE

LTC1955IUH#TRPBF

Part No LTC1955IUH#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE DL 32QFN / Smart Card Interface 3.3V/5V T/R Automotive 32-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Interface 4-Wire Serial
Operating Supply Voltage 1.7 V ~ 5.5 V
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Mounting SMD
Win Source Part Number 782285-LTC1955IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1955
Introduction Date July 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1955IUH#TRPBF CAD Model

Description

Linear Technology's LTC1955IUH#TRPBF: A Comprehensive Overview

The LTC1955IUH#TRPBF is a high-performance, dual smart card interface IC from Linear Technology, designed to provide a reliable and efficient connection between smart cards and microprocessors. This product is particularly well-suited for applications in the telecommunications sector, such as mobile phones and pay-TV, as well as in personal identification and secure transactions like banking and access control systems.

Encased in a compact 32-lead QFN (5mm x 5mm) package, the LTC1955IUH#TRPBF is designed to facilitate the physical and electrical interface between a smart card and a host microcontroller. It supports both 3V and 5V cards and is fully compliant with ISO 7816, EMV, and GSM 11.11 specifications, ensuring broad compatibility with a wide range of smart card standards.

One of the standout features of this product is its integrated, low-dropout regulators that provide the regulated supply voltage required by the smart card. This eliminates the need for external voltage regulators, thereby simplifying design and reducing overall system cost. Additionally, the LTC1955IUH#TRPBF offers built-in protection features, including short-circuit and thermal protection, which safeguard both the IC and the smart card from potential damage.

The device also boasts a programmable current limit, card activation timers, and a card presence switch interface, which enhance its functionality and flexibility in various application scenarios. The programmable current limit, in particular, allows for fine-tuning the amount of current provided to the smart card, ensuring optimal operation and preventing excessive power draw.

For communication with the host microcontroller, the LTC1955IUH#TRPBF includes a serial interface that operates in either I²C or SPI mode. This versatility enables easy integration into a variety of system architectures. The IC's low quiescent current makes it an energy-efficient choice for battery-powered devices, contributing to longer operational life and reduced energy consumption.

In summary, the LTC1955IUH#TRPBF from Linear Technology is a robust, feature-rich smart card interface solution that offers designers a mix of high performance, ease of use, and compatibility with industry standards. Its protective features, programmable options, and energy efficiency make it an excellent choice for developers looking to incorporate smart card technology into their products.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9882 $69.9410
11+ $11.4772 $126.2492
16+ $11.1180 $177.8880
22+ $10.7600 $236.7200
28+ $10.4008 $291.2224
38+ $9.3255 $354.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
In Stock: 292 pieces Factory Stock: 292 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess