EN
  • EN
  • DE

LT3494AEDDB

Part No LT3494AEDDB
Manufacturer Linear Technology
Catalog Misc Products
Description Micropower Low Noise Boost Converters with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828529-LT3494AEDDB
Ultra Librarian 3D Model Ultra Librarian LT3494AEDDB CAD Model

Description

The Linear Technology LT3494AEDDB is a highly integrated boost LED driver that is perfect for driving LEDs with precision and efficiency. This LED driver is designed to power a single LED or a string of LEDs with a constant current for uniform brightness. The LT3494AEDDB operates from an input voltage range of 2.5V to 16V, making it suitable for a variety of applications, from battery-powered devices to automotive and industrial lighting systems.

Key Features

  • Adjustable Output Voltage: The LT3494AEDDB can provide an output voltage up to 34V, which is ideal for driving multiple LEDs in series while ensuring a consistent current flow through each LED.
  • Integrated Power Switch: With an internal 350mA power switch, the device eliminates the need for an external transistor, reducing the overall component count and simplifying the design.
  • High Efficiency: The device features an efficiency of up to 84%, minimizing heat generation and power loss, which is crucial for battery-operated and space-constrained applications.
  • True Color PWM Dimming: The LT3494AEDDB offers a wide dimming ratio, enabling accurate brightness control through pulse-width modulation (PWM), thus ensuring true color representation.
  • Compact Package: Housed in a tiny 8-lead DFN package (3mm x 3mm), the LT3494AEDDB is designed for space-constrained applications, providing a compact solution without sacrificing performance.

Applications

The versatility of the LT3494AEDDB makes it suitable for a wide range of applications. It is an ideal choice for:

  • Portable lighting
  • Automotive and avionic lighting
  • Industrial and medical lighting
  • Display backlighting

Reliability and Support

Linear Technology is known for its high-quality products and the LT3494AEDDB is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in demanding environments. Additionally, comprehensive technical support and documentation are available to assist designers in integrating this LED driver into their applications.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4733 $50.8398
15+ $6.9525 $104.2875
23+ $6.7352 $154.9096
31+ $6.5179 $202.0549
40+ $6.3007 $252.0280
54+ $5.6489 $305.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,105 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess