Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type CMOS
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 13µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number TSX393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-15706-6,497-15706-2,-497-15706-1,497-15706-1,-497-15706-2,-497-15706-6
Standard Package 4,000
Win Source Part Number 1101557-TSX393IPT
Ultra Librarian 3D Model Ultra Librarian TSX393IPT CAD Model

Description

Introducing the TSX393IPT: Precision Operational Amplifier from STMicroelectronics

The TSX393IPT is a cutting-edge operational amplifier (op-amp) designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of the TSX series, known for its high precision and low power consumption, making it an ideal choice for battery-powered and portable applications where efficiency and accuracy are paramount.

The TSX393IPT offers a dual operational amplifier configuration and is housed in a compact TSSOP-8 package, which is well-suited for space-constrained designs. It operates over a wide power supply range of 2.7V to 16V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both single and dual supply operations.

One of the standout features of the TSX393IPT is its ultra-low input offset voltage, which is typically around 200 µV. This characteristic ensures high accuracy in measurement and control systems. Additionally, the op-amp boasts a low input bias current and a low supply current of just 29 µA per amplifier at 25°C, which is beneficial for extending battery life in portable devices.

The TSX393IPT is designed to offer excellent frequency response with a gain bandwidth product of 1 MHz. This feature, along with a phase margin of 60 degrees, provides stable operation in feedback amplifier configurations. The device also includes internal frequency compensation, which simplifies the design process by eliminating the need for external components.

Moreover, the TSX393IPT is characterized by its robustness, featuring an extended temperature range from -40°C to +125°C, which ensures reliable performance in harsh environments. The device also includes protection against electrostatic discharge (ESD) with inputs that can withstand ±2 kV in human body model (HBM).

In summary, the TSX393IPT from STMicroelectronics is a high-performance, low-power dual operational amplifier that offers precision, stability, and efficiency. Its small footprint, wide power supply range, and robust features make it an excellent choice for a variety of applications, including sensor interfacing, battery-powered devices, and portable instrumentation.

For more information or to purchase the TSX393IPT, visit STMicroelectronics' website or contact an authorized distributor.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8882 $66.6150
180+ $0.7288 $131.1840
275+ $0.7060 $194.1500
380+ $0.6833 $259.6540
490+ $0.6605 $323.6450
660+ $0.5923 $390.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,043 pieces
MOQ: 75 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention