EN
  • EN
  • DE

MT90871AV

Part No MT90871AV
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 160mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-PBGA (15x15)
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645286-MT90871AV
Ultra Librarian 3D Model Ultra Librarian MT90871AV CAD Model

Description

The MT90871AV from Microchip Technology is a high-performance digital signal processor (DSP) that is specifically designed to meet the rigorous demands of modern telecommunication networks. This advanced DSP is part of Microchip's well-known product line, offering exceptional reliability and functionality to developers working on communication applications.

Key Features:

  • High Integration: The MT90871AV integrates multiple functionalities into a single chip, which simplifies design, reduces board space, and lowers system costs.
  • Optimized for Telecommunications: It is optimized for voice and data processing applications, including echo cancellation, voice compression, and packetization in VoIP (Voice over Internet Protocol) systems.
  • Flexible Interface Options: The chip supports a variety of interface standards, making it versatile for integration into different system architectures.
  • Advanced Signal Processing: Equipped with powerful signal processing capabilities, it can handle complex algorithms necessary for high-quality voice and multimedia services.

Applications:

The MT90871AV is ideal for a range of applications in the telecommunications sector. Its robust signal processing features make it suitable for:

  • Wireless infrastructure equipment
  • Enterprise networking systems
  • Gateways and routers with voice functionality
  • High-density switching platforms

Technical Specifications:

The technical specifications of the MT90871AV include:

  • Advanced DSP engine for complex signal manipulation
  • Support for multiple voice channels
  • Low power consumption for energy-efficient designs
  • Extended temperature range for industrial applications

Microchip Technology's MT90871AV DSP is a testament to their commitment to providing cutting-edge solutions for the telecommunications industry. Its combination of integration, performance, and versatility makes it a top choice for designers looking to create sophisticated communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Others
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess