EN
  • EN
  • DE

STHV800L

Part No STHV800L
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC ULTRASOUND PULSER 56TFLGA  /  Ultrasound Pulser 56-TFLGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tray
Type Ultrasound Pulser
Applications Ultrasound Imaging
Mounting SMD (SMT)
Package / Case 56-VFLGA
Supplier Device Package 56-TFLGA (8x8)
Base Product Number STHV800
Other Names 497-14650
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244352-STHV800L
Ultra Librarian 3D Model Ultra Librarian STHV800L CAD Model

Description

The STHV800L, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art high-voltage ultrasound pulser designed to meet the demanding requirements of medical ultrasound imaging applications. This advanced integrated circuit (IC) is designed to deliver precise and powerful pulsed waveforms necessary for high-resolution imaging.

Key Features

  • Eight Independent Channels: The STHV800L features eight channels that can be independently controlled, allowing for versatile and complex ultrasound wave patterns.
  • High-Voltage Capability: Each channel can support up to +105V to -105V, enabling the generation of strong and clear ultrasound signals for deep tissue imaging.
  • Integrated Beamforming: With its beamforming capability, the STHV800L can focus ultrasound waves on specific areas, improving image resolution and contrast.
  • Low Power Consumption: Despite its high-voltage operation, the device is designed for low power consumption, which is critical for portable ultrasound systems.
  • Flexible Operating Modes: The IC supports both linear and phased array transducers, providing flexibility for different imaging techniques and applications.
  • Advanced Protection Features: It includes over-temperature protection and under-voltage lockout to ensure safe and reliable operation.

Applications

The STHV800L is primarily used in medical diagnostic equipment, particularly in ultrasound imaging systems. Its versatility also allows it to be used in non-destructive testing and evaluation, where high-resolution imaging is crucial.

Technical Specifications

Parameter Value Number of Channels 8 High Voltage Range +105V to -105V Power Dissipation Low Protection Features Over-temperature, Under-voltage lockout

Overall, the STHV800L from STMicroelectronics stands out as a robust and efficient solution for high-performance ultrasound applications. Its combination of high-voltage operation, multiple channels, and advanced features make it a preferred choice for designers and engineers seeking to create cutting-edge medical imaging devices.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5562 $74.5562
2+ $72.2263 $144.4526
3+ $69.8964 $209.6892
4+ $67.5665 $270.2660
5+ $60.5769 $302.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess