EN
  • EN
  • DE

STX-RLINK

Part No STX-RLINK
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Series Raisonance
Package Bulk
Product Status Obsolete
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products STM8, ST7, uPSD, STM32, STR7 and STR9
Contents Board(s), Cable(s)
Other Names 497-5046,1026-STX-RLINK,STXRLINK
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.5100
Win Source Part Number 1283605-STX-RLINK
Ultra Librarian 3D Model Ultra Librarian STX-RLINK CAD Model

Description

The STX-RLINK is a comprehensive debugging and programming tool designed by STMicroelectronics to cater to a wide range of their microcontroller families. This device is an essential tool for developers working with ST's microcontrollers, providing a flexible and user-friendly interface for both in-circuit debugging and programming applications.

Key Features

  • Wide Compatibility: The STX-RLINK is compatible with all microcontrollers in the ST7, STM8, STR7, and STR9 families, making it a versatile choice for projects across different platforms.
  • Real-Time Debugging: It supports in-circuit debugging, allowing developers to run, halt, and step through code on the actual hardware, facilitating real-time analysis and troubleshooting.
  • Seamless Programming: The tool enables in-circuit programming of Flash microcontrollers, providing a seamless transition from development to production.
  • USB Interface: With a USB connection to the host computer, the STX-RLINK ensures high-speed communication for efficient development workflows.
  • Software Support: It is fully integrated with STMicroelectronics' software development environments, including the ST Visual Develop (STVD) and ST Visual Program (STVP) IDEs, ensuring a smooth user experience.

Benefits for Developers

The STX-RLINK is not only a powerful tool but also offers numerous benefits for developers:

  • Easy to Use: Its plug-and-play functionality, combined with intuitive software interfaces, makes it accessible for both novice and experienced developers.
  • Cost-Effective: This single tool supports multiple microcontroller families, eliminating the need for multiple debugging and programming devices, and providing a cost-effective solution.
  • Compact Design: The compact size of the STX-RLINK makes it ideal for use in a lab environment or for developers working in space-constrained conditions.

Technical Specifications

The STX-RLINK operates across a range of voltages and can be powered directly from the USB bus, eliminating the need for an external power supply. Its firmware is upgradable, ensuring compatibility with future devices and software updates from STMicroelectronics.

Note: For the latest software and firmware support, developers are encouraged to visit the STMicroelectronics website to access the most recent version of the STVD and STVP development environments, as well as to find additional resources and technical documentation for the STX-RLINK.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Xeltek
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess