EN
  • EN
  • DE

PCA9540BD

Part No PCA9540BD
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 2-channel I2C multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345193-PCA9540BD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9540BD CAD Model

Description

Overview of NXP PCA9540BD

The NXP PCA9540BD is a highly versatile, two-channel I2C-bus multiplexer designed to enable communication with multiple I2C devices that have the same address. This innovative component is part of NXP's broad portfolio of interface products, which are known for their reliability and performance in a variety of applications.

Key Features

  • Channel Selection: The PCA9540BD offers two multiplexed channels that can be selected via the I2C bus, allowing for seamless communication with one of two groups of I2C slaves that share the same bus address.
  • Low Standby Current: With its low standby current, the PCA9540BD is an excellent choice for power-sensitive applications, helping to conserve energy and extend battery life in portable devices.
  • High Noise Immunity: NXP's design ensures that the PCA9540BD has a high noise immunity, making it suitable for use in electrically noisy environments where signal integrity is paramount.
  • Interrupt Functionality: The device features an interrupt input for each multiplexed channel, providing additional flexibility and control for connected I2C devices.
  • Operating Power Supply Voltage: It operates across a wide range of power supply voltages from 2.5V to 5.5V, accommodating various system requirements.

Applications

The PCA9540BD is used in a diverse array of applications, including:

  • Server and telecom infrastructure
  • Consumer electronics
  • Industrial control systems
  • Medical equipment
  • Automotive modules

Technical Specifications

The PCA9540BD is available in a small 8-pin SO package, making it suitable for space-constrained applications. It operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. The device also supports serial, 8-bit oriented, bi-directional data transfer up to 400 kbit/s (Fast-mode).

Conclusion

With its combination of flexibility, low-power consumption, and high noise immunity, the NXP PCA9540BD I2C-bus multiplexer is an excellent solution for expanding I2C bus capabilities in a wide range of electronic systems. Its robust design and technical features make it a go-to component for designers looking to enhance the functionality and efficiency of their I2C bus architectures.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1296 $50.8320
110+ $0.9269 $101.9590
170+ $0.8979 $152.6430
235+ $0.8690 $204.2150
300+ $0.8400 $252.0000
400+ $0.7531 $301.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,508 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess