EN
  • EN
  • DE

STV0987A/TR

Part No STV0987A/TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839165-STV0987A/TR
Ultra Librarian 3D Model Ultra Librarian STV0987A/TR CAD Model

Description

STV0987A/TR Image Signal Processor by STMicroelectronics

The STV0987A/TR from STMicroelectronics is a highly sophisticated image signal processor (ISP) that is designed to cater to the advanced demands of modern imaging applications. This powerful chip is an integral component for a wide range of devices, including digital cameras, security systems, and mobile devices, where high-quality image processing is crucial.

At the heart of the STV0987A/TR lies a state-of-the-art processing unit capable of handling high-resolution image data with exceptional speed and efficiency. It supports a variety of image sensor formats and is versatile enough to process data from both CCD and CMOS sensors. Its advanced algorithms enable it to deliver superior image quality with enhanced color reproduction, dynamic range, and noise reduction capabilities.

The processor is equipped with a range of features that are designed to improve the user experience and the quality of the output images. These include automatic exposure control, white balance, and autofocus functions, which work together to ensure that images are captured with the correct exposure and focus, regardless of the lighting conditions. Additionally, the STV0987A/TR offers advanced video functions such as image stabilization, which helps to reduce blurring in photos and videos caused by camera shake.

One of the key advantages of the STV0987A/TR is its low power consumption, making it an ideal choice for battery-operated devices where power efficiency is a priority. The processor is designed to operate with minimal heat generation, thereby reducing the need for complex cooling systems and allowing for more compact device designs.

The STV0987A/TR is available in a tape and reel (TR) package, which facilitates automated assembly processes and is suitable for high-volume production. Manufacturers can benefit from the ease of integration and the reliability of the STV0987A/TR, knowing that it comes from STMicroelectronics, a leader in semiconductor solutions with a reputation for quality and innovation.

In summary, the STV0987A/TR image signal processor is a powerful and versatile component that provides cutting-edge image processing capabilities, enabling manufacturers to deliver products with outstanding image quality and performance.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess