EN
  • EN
  • DE

TS882IQ2T

Part No TS882IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR RR 1.1V DFN8 / Comparator Dual R-R I/O 5.5V 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Supply Voltage - Operating 1.1 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 500nA
CMRR, PSRR (Typ) 78dB CMRR
Propagation Delay (Max) 16μs
Hysteresis 4.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 035210-TS882IQ2T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS882
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS882IQ2T CAD Model

Description

The TS882IQ2T from STMicroelectronics is a cutting-edge micro-power comparator that offers a perfect blend of energy efficiency and performance for a wide array of electronic applications. This device is designed to operate with a very low supply current, making it an ideal choice for battery-powered and portable devices where power conservation is crucial.

Operating from a supply voltage range of 1.1V to 5.5V, the TS882IQ2T ensures compatibility with a variety of low-voltage applications. This flexibility allows designers to integrate the comparator into systems with different power requirements without the need for additional components to adjust the voltage levels.

The TS882IQ2T boasts an ultra-low power consumption of just 210 nA at 25°C, which is significantly lower than that of many competing comparators. This feature is especially beneficial for extending the battery life of portable devices. Furthermore, the device's push-pull output stage eliminates the need for an external pull-up resistor, which simplifies the circuit design and further reduces power consumption.

With a temperature range of -40°C to +125°C, the TS882IQ2T is designed to perform reliably in harsh environments, making it suitable for industrial and automotive applications. Its robustness is complemented by a fast propagation delay of typically 5 µs, which ensures timely response in systems requiring quick feedback and control.

The TS882IQ2T comes in a compact 5-pin SC70 package, which is highly valued in space-constrained applications. This small footprint allows for high-density mounting and is an advantage in miniaturized electronic assemblies.

In summary, the STMicroelectronics TS882IQ2T micro-power comparator is a high-performance, energy-efficient solution that is well-suited for a wide range of applications, from consumer electronics to industrial automation. Its low power consumption, broad voltage range, fast response time, and compact size make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5291 $52.9365
35+ $2.8957 $101.3495
54+ $2.8052 $151.4808
74+ $2.7147 $200.8878
96+ $2.6242 $251.9232
128+ $2.3527 $301.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess