EN
  • EN
  • DE

STV0505ADA

Part No STV0505ADA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097312-STV0505ADA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV0505ADA CAD Model

Description

The STV0505ADA from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the needs of modern electronic systems. This product is crafted with precision engineering and is part of STMicroelectronics' commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • Advanced Technology: The STV0505ADA is built using cutting-edge fabrication techniques, ensuring high performance and durability.
  • Energy Efficiency: With a focus on power conservation, this device operates with minimal energy consumption, making it suitable for eco-friendly applications and portable devices.
  • Compact Design: The small footprint of the STV0505ADA makes it an ideal choice for use in space-constrained environments without sacrificing functionality.
  • High Reliability: Rigorously tested for quality, the STV0505ADA is designed to perform consistently over a wide range of temperatures and conditions.

Applications

The versatility of the STV0505ADA allows it to be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The STV0505ADA boasts a comprehensive set of technical specifications that cater to demanding requirements:

  • Operating Voltage Range: Specific to the device's configuration.
  • Temperature Range: Suitable for commercial, industrial, or automotive temperature ranges as per the variant.
  • Package: Available in various package types to suit different assembly techniques and applications.
  • Regulatory Compliance: Meets international standards and regulations for safety, electromagnetic compatibility, and environmental impact.

Support and Resources

STMicroelectronics provides extensive support and resources for the STV0505ADA, including:

  • Detailed Datasheets
  • Application Notes
  • Technical Support from STMicroelectronics' experts
  • Development Tools and Software Libraries

With its robust design, advanced features, and comprehensive support, the STV0505ADA from STMicroelectronics is an excellent choice for designers and engineers looking to create innovative and reliable products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess