EN
  • EN
  • DE

L9104PD

Part No L9104PD
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73592-L9104PD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9104PD CAD Model

Description

The L9104PD from STMicroelectronics is a high-side driver IC designed for automotive applications. This advanced device is specifically engineered to control and drive inductive, resistive, or capacitive loads with outstanding performance and reliability. Its robust design makes it an ideal choice for managing actuators within the harsh environments typical of automotive electronics.

Key Features

  • High Output Current: The L9104PD can handle high output currents, making it suitable for driving a wide range of high-power loads.
  • Low Saturation Voltage: The low on-resistance of the output stage ensures a low saturation voltage, minimizing power dissipation and improving efficiency.
  • Integrated Diagnostics: Equipped with diagnostic features, the L9104PD can detect and report various fault conditions such as open load, short circuit to battery, and thermal shutdown, enhancing system safety and reliability.
  • Multiple Channels: This device includes multiple independent high-side driver channels, providing flexibility in controlling different loads with a single IC.
  • CMOS Compatible Inputs: The logic level inputs are compatible with standard CMOS or TTL logic, allowing for easy interfacing with microcontrollers.

Applications

The L9104PD is a versatile component suitable for a variety of automotive applications, including:

  • Engine Management Systems
  • Body Control Modules
  • LED Lighting Systems
  • Relay and Solenoid Control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9104PD is built to meet stringent automotive industry standards, ensuring performance and durability in extreme conditions. With its integrated protection features and diagnostic capabilities, the L9104PD is designed to provide a reliable solution for automotive high-side driving requirements.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $9.7932
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7660 $80.2980
6+ $21.9623 $131.7738
9+ $21.2763 $191.4867
12+ $20.5902 $247.0824
15+ $19.9030 $298.5450
20+ $17.8448 $356.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,512 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess