EN
  • EN
  • DE

STC706SCSA

Part No STC706SCSA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096796-STC706SCSA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC706SCSA CAD Model

Description

The STC706SCSA is a precision microprocessor voltage supervisor designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It is particularly suitable for battery-powered devices where power conservation is critical.

Key Features

  • Voltage Monitoring: The STC706SCSA ensures that the microprocessor is reset to a known state upon power-up, power-down, and brown-out conditions. It monitors the supply voltage and maintains a reset signal until the voltage reaches a stable and acceptable level for reliable system operation.
  • Low Power Consumption: It is designed for low power consumption, which makes it an ideal choice for portable and battery-operated applications. The quiescent current is typically very low, helping to extend battery life in portable devices.
  • Adjustable Threshold: This device comes with an adjustable threshold voltage, allowing designers to tailor the voltage monitoring to the specific needs of their application. This flexibility is crucial for ensuring compatibility with a wide range of microprocessors and digital systems.
  • Reset Time Delay: The STC706SCSA features a programmable delay on the reset output, which ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external override of the reset signal, providing an extra layer of control for system operators or during troubleshooting and maintenance.
  • Package Options: This voltage supervisor is available in a compact SOT-23 package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The STC706SCSA is versatile and can be used in a wide range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable and Battery-powered Devices
  • Industrial Controllers
  • Automotive Systems

In conclusion, the STC706SCSA from STMicroelectronics is a robust and reliable solution for voltage supervision in digital systems. Its combination of low power consumption, adjustable threshold, and additional features like manual reset input make it a highly adaptable component for ensuring system stability and integrity across various applications.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess