EN
  • EN
  • DE

SC18IS600IBS,128

Part No SC18IS600IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC I2C BUS INTERFACE 24-HVQFN / I²C Controller SPI Interface 24-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Protocol I2C
Function Controller
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 11mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC18
Other Names 935286452128,SC18IS600IBS-F,SC18IS600IBS-F
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261660-SC18IS600IBS,128
Ultra Librarian 3D Model Ultra Librarian SC18IS600IBS,128 CAD Model

Description

The SC18IS600IBS,128 is a robust interface chip designed by NXP Semiconductors, renowned for its ability to bridge I²C-bus commands to SPI messages. This powerful IC allows seamless communication between a master device with an I²C-bus interface and slave devices that support the SPI protocol. It is an ideal solution for systems that require an I²C to SPI extension, providing a simple and efficient method to expand the communication capabilities within embedded systems.

This bridge chip is housed in a compact HVQFN-16 package, ensuring a minimal footprint on the PCB, which is crucial for space-constrained applications. The SC18IS600IBS,128 operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various operating environments and compatible with most microcontrollers and digital systems.

The device supports multiple SPI speeds, with a maximum clock frequency of 1.8 MHz when powered at 5V, which allows for fast and reliable data transfer rates. It also features an internal oscillator, which reduces the need for external components, thus simplifying the design and reducing the overall system cost.

Enhanced with a built-in programmable I²C address, the SC18IS600IBS,128 can be easily integrated into systems with multiple I²C devices, avoiding address conflicts and allowing for flexible design changes. Its buffer management and interrupt system ensure efficient data handling and a reduction in the I²C-bus loading, thereby improving the performance of the overall system.

Safety and reliability are also a focus for the SC18IS600IBS,128, which includes features such as an error handling mechanism and a watchdog timer to maintain the integrity of data communication. Its ESD protection ensures robustness in harsh electrical environments, making it suitable for industrial, automotive, and consumer applications.

In summary, the SC18IS600IBS,128 from NXP is a highly integrated and feature-rich I²C to SPI bridge, designed to provide a reliable, high-speed interface solution for a wide range of applications. Its compact size, ease of integration, and advanced features make it an excellent choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess