The NXP SC16IS760IPW-S is a single-channel Universal Asynchronous Receiver/Transmitter (UART) interface IC that provides seamless connectivity to a host processor via I2C-bus or a high-speed SPI interface. Designed for applications requiring additional UARTs, the SC16IS760IPW-S is an ideal choice for expanding serial communication capabilities with minimal hardware modifications.
This versatile device is particularly well-suited for industrial and commercial applications such as automotive infotainment systems, point-of-sale terminals, and industrial automation where reliable data communication is crucial. It operates in a wide supply voltage range from 2.5V to 5.5V, making it adaptable to various logic level requirements and ensuring compatibility with a broad spectrum of microcontrollers and processors.
Key Features:
- Interface Options: Offers both I2C-bus (up to 400 kbit/s) and SPI (up to 4 Mbit/s) interfaces for flexible host communication.
- Enhanced Buffering: Features a 64-byte FIFO (transmit and receive) to reduce the overhead of CPU data transfers and improve system efficiency.
- Programmable Baud Rate: The baud rate generator can be programmed to generate a wide range of baud rates to support various data transmission requirements.
- Auto Hardware Flow Control: Supports automatic hardware flow control using CTS/RTS signals to prevent data loss during high-speed communication.
- RS-485 Support: Includes RS-485 driver direction control via the automatic direction control feature.
- Multiple Channel Options: Available in single, dual, and quad UART configurations to meet different channel requirements.
- Industrial Temperature Range: Operates reliably over an industrial temperature range from -40°C to +95°C.
- Small Footprint: Housed in a small 24-pin TSSOP package, it saves valuable board space in space-constrained applications.
With its integrated oscillator and flexible clock prescaler, the SC16IS760IPW-S is designed to provide a precise and stable clock output that is essential for accurate baud rate generation. The device also offers multiple power-saving modes, which makes it suitable for battery-operated devices where power efficiency is critical.
Overall, the NXP SC16IS760IPW-S is a highly integrated and feature-rich UART interface solution that simplifies design and enhances the performance of serial communication systems.